The SS12SBP2 is an ultra-miniature slide switch from the SS series, designed for low-voltage, low-current circuits. It features top actuation, a single-pole, double-throw (SPDT) ON-NONE-ON circuit, silver-plated contacts rated for 0.1A at 30V DC, and inch terminal spacing of 0.100" x 0.100". The switch has a total travel of 0.079" (2.0mm), with a maximum contact resistance of 20 milliohms for power-level contacts and an insulation resistance of 100 megohms minimum at 500V DC. It operates within a temperature range of -15°C to +60°C and has a mechanical and electrical life of 10,000 operations minimum. The actuator is made of polyamide, and the housing is constructed from polyacetal and glass fiber reinforced polybutylene terephthalate. The terminals are brass with silver plating over copper plating. This switch is not UL recognized or CSA certified.
SS-Series Ultra-Miniature Illuminated Slide Switches
Slide Switch SPDT Through Hole
SWITCH SLIDE SPDT 100MA 30V
SWITCH, SLIDE, SPDT, 0.1A, 30V, TH; Contact Configuration:SPDT; Switch Operation:On-None-On
Slide Switches ON-NONE-ON SPDT
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches | Slide Switches |
| Product Number | SS12SBP2 | 2300-SS12SBP2 | 360-2921-ND | SS12SBP2 | 10X9272 | SS12SBP2 |
| Product Name | Ultra-Miniature Slide | Slide Switches | Slide Switches | Switches - Slide Switches | Switch, Slide, Spdt, 0.1A, 30V, Th; Contact Configuration Nkk Switches | Slide Switches |
| Terminal Type | PC Pin | Straight PC Pins | Through Hole | |||
| Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | ||
| DC Voltage Rating | 30 volts | 30 volts | 30 volts | |||
| Operating Temp | 5 to 140 F (-15 to 60 C) | 5 to 140 F (-15 to 60 C) | ||||
| Maintained Switch Function | Maintained; ON / ON (Low / High) | ON / ON (Low / High) |