C&K Components Slide Switches - SK22D07G4NSPA SK22D07G4NSPA

Description
Manufacturer: C&K Components Win Source Part Number: 895210-SK22D07G4NSPA Series: SK, COMAX Operating Temperature Range: -20°C ~ 70°C Features: Slide Switch DPDT Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: SK22D Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Other Part Number: HASK0106, SK-22D07-G 4 NS PA, SK-22D07-G4NSPA
Request a Quote Datasheet
Description
Manufacturer: C&K Components Win Source Part Number: 895210-SK22D07G4NSPA Series: SK, COMAX Operating Temperature Range: -20°C ~ 70°C Features: Slide Switch DPDT Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: SK22D Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Other Part Number: HASK0106, SK-22D07-G 4 NS PA, SK-22D07-G4NSPA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slide Switches - SK22D07G4NSPA - 895210-SK22D07G4NSPA - Win Source Electronics
Laguna Hills, CA, United States
Slide Switches - SK22D07G4NSPA
895210-SK22D07G4NSPA
Slide Switches - SK22D07G4NSPA 895210-SK22D07G4NSPA
Manufacturer: C&K Components Win Source Part Number: 895210-SK22D07G4NSPA Series: SK, COMAX Operating Temperature Range: -20°C ~ 70°C Features: Slide Switch DPDT Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: SK22D Categories: Switches ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: REACH Unaffected HTSUS: 8536.50.9050 Other Part Number: HASK0106, SK-22D07-G 4 NS PA, SK-22D07-G4NSPA

Manufacturer: C&K Components
Win Source Part Number: 895210-SK22D07G4NSPA
Series: SK, COMAX
Operating Temperature Range: -20°C ~ 70°C
Features: Slide Switch DPDT Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: SK22D
Categories: Switches
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.50.9050
Other Part Number: HASK0106, SK-22D07-G 4 NS PA, SK-22D07-G4NSPA

Buy Now Datasheet
Sheung Wan, Hong Kong
Slide Switches
SK22D07G4NSPA
Slide Switches SK22D07G4NSPA
Slide Switches Miniature Slide Switch

Slide Switches Miniature Slide Switch

Buy Now Datasheet
Switches - Slide Switches SK22D07G4NSPA
SWITCH SLIDE

SWITCH SLIDE

Supplier's Site

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Slide Switches Slide Switches Slide Switches
Product Number 895210-SK22D07G4NSPA SK22D07G4NSPA SK22D07G4NSPA
Product Name Slide Switches - SK22D07G4NSPA Slide Switches Switches - Slide Switches
Operating Temp -4 to 158 F (-20 to 70 C)
Maintained Switch Function ON / ON (Low / High)
Momentary Switch Function Other Momentary Contact; On-On
Unlock Full Specs
to access all available technical data

Similar Products

Slide Switches - 7347343P - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Solder Terminals; Solder
Pole & Throw Specifications Single Pole, Double Throw (SPDT); SPDT
View Details
Slide Switches - 2300-MSN24BSW40 - New Yorker Electronics Co., Inc.
Specs
Size Miniature
View Details
Slide Switches - 1437575-2 - TE Connectivity
Specs
Terminal Type Straight PC Pins
Agency Approvals UL Listed
Current Rating 0.3000 amps
View Details
Slide Switch in Commercial and Military Grades - SL - OTTO Controls
Specs
Actuator Type Flush Handle; Raised Handle
Features Dustproof
Operating Temp -67 to 185 F (-55 to 85 C)
View Details