Sensata Technologies B-2 and B-2T Series SCR/Diode Module B614F-2T

Description
Ratings up to 25 -42.5 Amp, 120 to 480 Volts AC input, SCR/Diode Module.
Request a Quote Datasheet
Description
Ratings up to 25 -42.5 Amp, 120 to 480 Volts AC input, SCR/Diode Module.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
B-2 and B-2T Series SCR/Diode Module - B614F-2T - Sensata Technologies
Attleboro, MA, United States
B-2 and B-2T Series SCR/Diode Module
B614F-2T
B-2 and B-2T Series SCR/Diode Module B614F-2T
Ratings up to 25 -42.5 Amp, 120 to 480 Volts AC input, SCR/Diode Module.

Ratings up to 25 -42.5 Amp, 120 to 480 Volts AC input, SCR/Diode Module.

Supplier's Site Datasheet
Thyristor/SCR/Triac/Diac/Alternistor - 405839 - Radwell International
Willingboro, NJ, United States
Thyristor/SCR/Triac/Diac/Alternistor
405839
Thyristor/SCR/Triac/Diac/Alternistor 405839
THYRISTOR MODULE, 42.5A, 1.2KV; SCR MODULE TYPE:BRIDGE RECTIFIER, SINGLE PHASE - SCR; PEAK REPETITIVE OFF-STATE VOLT, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:80MA; GATE TRIGGER VOLT MAX VGT:3V; OPERATING TEMPERATURE MAX:125 C;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

THYRISTOR MODULE, 42.5A, 1.2KV; SCR MODULE TYPE:BRIDGE RECTIFIER, SINGLE PHASE - SCR; PEAK REPETITIVE OFF-STATE VOLT, VDRM:1.2KV; GATE TRIGGER CURRENT MAX, IGT:80MA; GATE TRIGGER VOLT MAX VGT:3V; OPERATING TEMPERATURE MAX:125 C;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Thyristor Diode Module, 400V, 42.5A; Scr Module Type Sensata/crydom - 72M7104 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor Diode Module, 400V, 42.5A; Scr Module Type Sensata/crydom
72M7104
Thyristor Diode Module, 400V, 42.5A; Scr Module Type Sensata/crydom 72M7104
THYRISTOR DIODE MODULE, 400V, 42.5A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:80mA; Average Forward Current:-; On State RMS Current:42.5A RoHS Compliant: Yes

THYRISTOR DIODE MODULE, 400V, 42.5A; SCR Module Type:Bridge Rectifier, Single Phase - SCR / Diode; Peak Repetitive Off State Voltage:400V; Gate Trigger Current Max:80mA; Average Forward Current:-; On State RMS Current:42.5A RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - Modules - B614F-2T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs - Modules
B614F-2T
Discrete Semiconductor Products - Thyristors - SCRs - Modules B614F-2T
MOD DIODE SCR 42.5A 480V .250"QC

MOD DIODE SCR 42.5A 480V .250"QC

Supplier's Site

Technical Specifications

  Sensata Technologies Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number B614F-2T 405839 72M7104 B614F-2T
Product Name B-2 and B-2T Series SCR/Diode Module Thyristor/SCR/Triac/Diac/Alternistor Thyristor Diode Module, 400V, 42.5A; Scr Module Type Sensata/crydom Discrete Semiconductor Products - Thyristors - SCRs - Modules
Thyristor Type SCR SCR SCR SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B682-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
B-2 and B-2T Series SCR/Diode Module - B621SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details
B-2 and B-2T Series SCR/Diode Module - B663-2 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details