Littelfuse, Inc. Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SIR - SIR1C20B6 SIR1C20B6

Description
The SIR1C20B6 relay provides solid-state switching protection with input voltage from 190 to 290 V ac/dc and output voltage at 230 V ac.
Request a Quote Datasheet
Description
The SIR1C20B6 relay provides solid-state switching protection with input voltage from 190 to 290 V ac/dc and output voltage at 230 V ac.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SIR - SIR1C20B6 - SIR1C20B6 - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SIR - SIR1C20B6
SIR1C20B6
Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SIR - SIR1C20B6 SIR1C20B6
The SIR1C20B6 relay provides solid-state switching protection with input voltage from 190 to 290 V ac/dc and output voltage at 230 V ac.

The SIR1C20B6 relay provides solid-state switching protection with input voltage from 190 to 290 V ac/dc and output voltage at 230 V ac.

Datasheet
Relays - Solid State Relays - 1237275-SIR1C20B6 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Solid State Relays
1237275-SIR1C20B6
Relays - Solid State Relays 1237275-SIR1C20B6
Win Source Part Number: 1237275-SIR1C20B6 Category: Relays>Solid State Relays Series: SIR Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Standard Package: 1 Voltage - Input: 190 ~ 290VAC/DC Output Type: AC Circuit: SPST-NC (1 Form B) Load Current: 20 A Voltage - Load: 0 V ~ 230 V Mounting Type: Chassis Mount Package / Case: Module ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8536.49.0080 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1237275-SIR1C20B6
Category: Relays>Solid State Relays
Series: SIR
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Standard Package: 1
Voltage - Input: 190 ~ 290VAC/DC
Output Type: AC
Circuit: SPST-NC (1 Form B)
Load Current: 20 A
Voltage - Load: 0 V ~ 230 V
Mounting Type: Chassis Mount
Package / Case: Module
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0080
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet
Futian, China
Relays - Solid State Relays
SIR1C20B6
Relays - Solid State Relays SIR1C20B6
SSR RELAY SPST-NC 20A 0-230V

SSR RELAY SPST-NC 20A 0-230V

Supplier's Site
Sheung Wan, Hong Kong
Solid State Relays - Industrial Mount
SIR1C20B6
Solid State Relays - Industrial Mount SIR1C20B6
Solid State Relays - Industrial Mount SOLIDSTATERELAY

Solid State Relays - Industrial Mount SOLIDSTATERELAY

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Solid State Relays Solid State Relays Solid State Relays Solid State Relays
Product Number SIR1C20B6 1237275-SIR1C20B6 SIR1C20B6 SIR1C20B6
Product Name Relays, Contactors & Transformers - Single-Function & Control Relays - Single-Function Relays - Series: SIR - SIR1C20B6 Relays - Solid State Relays Relays - Solid State Relays Solid State Relays - Industrial Mount
Mounting Surface mount with one #10 (M5 x 0.8) screw PCBoard; Chassis Mount Bracket (Flange) Mount; Chassis Mount
Unlock Full Specs
to access all available technical data

Similar Products

Relays - 1617028-8 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers
Three-Phase Solid State Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Application Type General
Mounting Panel
Turn-On Switching Random (optional feature)
View Details
Solid State Relays - 2946-859-730-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -40 to 158 F (-40 to 70 C)
View Details
2 suppliers