Helping to protect telecom equipment. Our GDTs offer surge protection over a broad voltage range, and low capacitance and many form factors including new surface-mount devices that make them suitable for many different applications and surge protection on power lines. Their low capacitance also reduces signal distortion. High accuracy and low insertion loss Low capacitance Crowbar device with low arc voltage High accuracy spark-over voltages for high precision designs Optional fail-short mechanisms RoHS Compliant, Halogen free
Gas Discharge Tube 600V 5000A (5kA) ±20% 2 Pole Through Hole
Manufacturer: Littelfuse Inc.
Win Source Part Number: 775461-GTCA28-601M-R
Series: GT
Packaging: Tray
Mounting Style: Through Hole
Package: Axial Cylinder
Tolerance: ±20%
Voltage - DC Spark Over (Nom): 600V
Impulse Discharge Current (8/20μs): 5000A (5kA)
Number of Poles: 2
Fail Short: No
Family Name: GTC
Categories: Circuit Protection
Introduction Date: November 09, 2015
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
| Littelfuse, Inc. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) | Gas Discharge Tubes (GDT) |
| Product Number | GTCA28-601M-R05 | GTCA28-601M-R05-ND | 775461-GTCA28-601M-R05 |
| Product Name | Low to Medium Surge GDT - 2 terminal, 8 mm, Axial Leaded | Gas Discharge Tube Arresters (GDT) | Gas Discharge Tube Arresters (GDT) - GTCA28-601M-R05 |
| Standards | RoHS | ||
| Operating Temperature | -40 to 90 C (-40 to 194 F) | ||
| Capacitance Range | 1 pF |