C&K Components Tactile Switches SFS12WSSMTR LFS

Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet
Description
Tactile Switch SPST-NO Top Actuated Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 108-SFS12WSSMTRLFSTR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-SFS12WSSMTRLFSTR-ND
Tactile Switches 108-SFS12WSSMTRLFSTR-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-SFS12WSSMTRLFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switches - 108-SFS12WSSMTRLFSCT-ND - DigiKey
Thief River Falls, MN, United States
Tactile Switches
108-SFS12WSSMTRLFSCT-ND
Tactile Switches 108-SFS12WSSMTRLFSCT-ND
Tactile Switch SPST-NO Top Actuated Surface Mount

Tactile Switch SPST-NO Top Actuated Surface Mount

Buy Now Datasheet
Tactile Switch, 0.1A, 35Vdc, 970Gf, Smd; Product Range C&k Components - 92AH7961 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A, 35Vdc, 970Gf, Smd; Product Range C&k Components
92AH7961
Tactile Switch, 0.1A, 35Vdc, 970Gf, Smd; Product Range C&k Components 92AH7961
TACTILE SWITCH, 0.1A, 35VDC, 970GF, SMD; Product Range:SFS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:970gf; Contact Rating:100mA at 35VDC; IP Rating:IP40RoHS Compliant: Yes

TACTILE SWITCH, 0.1A, 35VDC, 970GF, SMD; Product Range:SFS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:970gf; Contact Rating:100mA at 35VDC; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site Datasheet
Tactile Switch, 0.1A, 35Vdc, 970Gf, Smd; Product Range C&k Components - 92AH7962 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.1A, 35Vdc, 970Gf, Smd; Product Range C&k Components
92AH7962
Tactile Switch, 0.1A, 35Vdc, 970Gf, Smd; Product Range C&k Components 92AH7962
TACTILE SWITCH, 0.1A, 35VDC, 970GF, SMD; Product Range:SFS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:970gf; Contact Rating:100mA at 35VDC; IP Rating:IP40RoHS Compliant: Yes

TACTILE SWITCH, 0.1A, 35VDC, 970GF, SMD; Product Range:SFS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:970gf; Contact Rating:100mA at 35VDC; IP Rating:IP40RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 108-SFS12WSSMTRLFSTR-ND 108-SFS12WSSMTRLFSCT-ND 92AH7961
Product Name Tactile Switches Tactile Switches Tactile Switch, 0.1A, 35Vdc, 970Gf, Smd; Product Range C&k Components
Actuator Specifications Standard Standard
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST)
Switch Dimensions 12.00mm x 12.00mm 12.00mm x 12.00mm
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 486-3676-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers
Light Touch Miniature Pushbutton - EB2011G-B-J24AFC - NKK Switches
Specs
Switch Type Touch-sensitive Switch
Actuator Specifications Square, Button
Switch Function Momentary Contact; On-Mom
View Details
5 suppliers
Splashproof, Momentary Action, MIL-PRF-8805/99 - PE2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof
Min. Actuating Force 4.5 lbs (2.04 kg)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details