Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
Tactile Switch SPST-NO Top Actuated Surface Mount
TACTILE SWITCH, 0.1A, 35VDC, 680GF, SMD; Product Range:SFS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:680gf; Contact Rating:100mA at 35VDC; IP Rating:IP40RoHS Compliant: Yes
TACTILE SWITCH, 0.1A, 35VDC, 680GF, SMD; Product Range:SFS Series; Actuator Orientation:Top Actuated; Switch Mounting:Surface Mount; Actuator Style:Plunger for Cap; Actuating Force:680gf; Contact Rating:100mA at 35VDC; IP Rating:IP40RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches | Touch Switches and Tactile Switches |
| Product Number | 108-SFS12FSSMTRLFSCT-ND | 108-SFS12FSSMTRLFSTR-ND | 92AH7957 |
| Product Name | Tactile Switches | Tactile Switches | Tactile Switch, 0.1A, 35Vdc, 680Gf, Smd; Product Range C&k Components |
| Actuator Specifications | Standard | Standard | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Switch Dimensions | 12.00mm x 12.00mm | 12.00mm x 12.00mm |