The Win Source Electronics part number 1233324-SETLBKYE7.62
Win Source Part Number: 1233324-SETLBKYE7.62
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-On
Actuator Type: Square, Button
Electrical Life: 500,000 Cycles
Illumination Type, Color: LED, Yellow
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: C&K
Other Names: SETL BK YE 7,62 AU EE,752010-5005,SETLB
Base Product Number: SETLB
Product Status: Obsolete
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 1233324-SETLBKYE7.62AUEE |
| Product Name | Switches - Pushbutton Switches |