C&K Components Switches - Pushbutton Switches SET2LGYGNGNAU0A

Description
Win Source Part Number: 1233354-SET2LGYGNGNA U0A Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Green/Green Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 750030-6003,SET2L GY GN GN AU OA Base Product Number: SET2L Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1233354-SET2LGYGNGNA U0A Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Green/Green Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 750030-6003,SET2L GY GN GN AU OA Base Product Number: SET2L Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233354-SET2LGYGNGNAU0A
Switches - Pushbutton Switches 1233354-SET2LGYGNGNAU0A
Win Source Part Number: 1233354-SET2LGYGNGNA U0A Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator Type: Square, Button Electrical Life: 5,000,000 Cycles Illumination Type, Color: LED, Green/Green Color - Actuator/Cap: Gray Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: C&K Other Names: 750030-6003,SET2L GY GN GN AU OA Base Product Number: SET2L Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1233354-SET2LGYGNGNAU0A
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Square, Button
Electrical Life: 5,000,000 Cycles
Illumination Type, Color: LED, Green/Green
Color - Actuator/Cap: Gray
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: C&K
Other Names: 750030-6003,SET2L GY GN GN AU OA
Base Product Number: SET2L
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1233354-SET2LGYGNGNAU0A
Product Name Switches - Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Intralogistics - Transport vehicles - Cockpit - EDL - Illuminated pushbutton - EDLMBL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Push-Pull Buttons - 2ALMPP7LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers