C&K Components Switches - Pushbutton Switches SERLRDRDAUEE

Description
Win Source Part Number: 1233313-SERLRDRDAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Red Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 752550-2000,SERL RD RD AU EE Base Product Number: SERLR Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233313-SERLRDRDAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Red Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 752550-2000,SERL RD RD AU EE Base Product Number: SERLR Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233313-SERLRDRDAUEE
Switches - Pushbutton Switches 1233313-SERLRDRDAUEE
Win Source Part Number: 1233313-SERLRDRDAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Red Color - Actuator/Cap: Red Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: 752550-2000,SERL RD RD AU EE Base Product Number: SERLR Product Status: Obsolete

Win Source Part Number: 1233313-SERLRDRDAUEE
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-On
Actuator Type: Square, Button
Electrical Life: 500,000 Cycles
Illumination Type, Color: LED, Red
Color - Actuator/Cap: Red
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: C&K
Other Names: 752550-2000,SERL RD RD AU EE
Base Product Number: SERLR
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1233313-SERLRDRDAUEE
Product Name Switches - Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDL - Illuminated pushbutton - HDL-BL-WS-940 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP5LB-110D - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Push Button Switches - 1115810 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details