C&K Components Switches - Pushbutton Switches SERLBKYEAUEE

Description
Win Source Part Number: 1233310-SERLBKYEAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Yellow Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: SERL BK YE AU EE,752010-2002 Base Product Number: SERLB Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1233310-SERLBKYEAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Yellow Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: SERL BK YE AU EE,752010-2002 Base Product Number: SERLB Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1233310-SERLBKYEAUEE
Switches - Pushbutton Switches 1233310-SERLBKYEAUEE
Win Source Part Number: 1233310-SERLBKYEAUEE Category: Switches>Pushbutton Switches Series: DIGITAST Type: Keyswitch, Illuminated Termination Style: PC Pin Package: Bulk Voltage Rating - DC: 24 V Standard Package: 100 Circuit: SPDT Switch Function: On-On Actuator Type: Square, Button Electrical Life: 500,000 Cycles Illumination Type, Color: LED, Yellow Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Through Hole Temperature Range - Operating: -25°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 10mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9033 Mfr: C&K Other Names: SERL BK YE AU EE,752010-2002 Base Product Number: SERLB Product Status: Obsolete

Win Source Part Number: 1233310-SERLBKYEAUEE
Category: Switches>Pushbutton Switches
Series: DIGITAST
Type: Keyswitch, Illuminated
Termination Style: PC Pin
Package: Bulk
Voltage Rating - DC: 24 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-On
Actuator Type: Square, Button
Electrical Life: 500,000 Cycles
Illumination Type, Color: LED, Yellow
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 10mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9033
Mfr: C&K
Other Names: SERL BK YE AU EE,752010-2002
Base Product Number: SERLB
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Pushbutton Switches
Product Number 1233310-SERLBKYEAUEE
Product Name Switches - Pushbutton Switches
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Specs
Switching Mechanism Single Pole, Double Throw (SPDT)
Terminal Type Solder Pin
Max Current Rating 0.1000 amps
View Details
22mm Illuminated Projecting Push Buttons - 2ALP6LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details