SER2LBKRDRDAUEE -- KEYLOCK SWITCHES
C&K Components
Keylock Switches
SER2LBKRDRDAUEE
Description
Keylock Switches Key
Datasheet
Description
Keylock Switches Key
Datasheet
Technical Specifications
|
Product Category
|
Rotary Switches |
|
Product Number
|
SER2LBKRDRDAUEE |
|
Product Name
|
Keylock Switches |
|
Actuator Type
|
Keylock
|
Unlock Full Specs
to access all available technical data
Similar Products
Mechanical Life
100000 cycles
Operating Torque
354 In-oz (250 N-cm)
Text for Number of Positions per Pole
1
View Details
EBE Elektro-Bau-Elemente GmbH
Actuator Type
Keylock
Positions per Pole
Up to 3 positions
View Details
Current Rating
16.0 amps
Operating Temperature
-55 to 85 F (-48 to 29 C)
View Details