TE Connectivity Rotary Switches 1-435167-1

Description
Rotary Switch 16 Position Hexadecimal AC Through Hole
Request a Quote Datasheet
Description
Rotary Switch 16 Position Hexadecimal AC Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rotary Switches - 450-1184-ND - DigiKey
Thief River Falls, MN, United States
Rotary Switches
450-1184-ND
Rotary Switches 450-1184-ND
Rotary Switch 16 Position Hexadecimal AC Through Hole

Rotary Switch 16 Position Hexadecimal AC Through Hole

Buy Now Datasheet
Switch, Rotary, 500Ma, 115V; No. Of Switch Positions Alcoswitch Te Connectivity - 87F6284 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rotary, 500Ma, 115V; No. Of Switch Positions Alcoswitch Te Connectivity
87F6284
Switch, Rotary, 500Ma, 115V; No. Of Switch Positions Alcoswitch Te Connectivity 87F6284
SWITCH, ROTARY, 500mA, 115V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:6000 Series; Illumination:Non Illuminated RoHS Compliant: Yes

SWITCH, ROTARY, 500mA, 115V; No. of Switch Positions:16 Position; No. of Poles:-; Angle of Throw:-; Contact Current AC Max:500mA; Contact Voltage AC Max:115V; Product Range:6000 Series; Illumination:Non Illuminated RoHS Compliant: Yes

Supplier's Site Datasheet
Rotary Switch - 19152796 - Radwell International
Willingboro, NJ, United States
Rotary Switch
19152796
Rotary Switch 19152796
DISCONTINUED BY MANUFACTURER, SWITCH, ROTARY, 500MA, 115V, 16 POSITION, HEXADECIMAL, 2 WAY KNOB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SWITCH, ROTARY, 500MA, 115V, 16 POSITION, HEXADECIMAL, 2 WAY KNOB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Radwell International
Product Category Rotary Switches Rotary Switches Rotary Switches
Product Number 450-1184-ND 87F6284 19152796
Product Name Rotary Switches Switch, Rotary, 500Ma, 115V; No. Of Switch Positions Alcoswitch Te Connectivity Rotary Switch
Actuator Type Knobbed Shaft Knobbed Shaft
Angle of Throw 15 degrees
Number of Decks 1
Operating Torque 14 In-oz (9.89 N-cm)
Positions per Pole 16 16 Position
Unlock Full Specs
to access all available technical data

Similar Products

High Security Keylock - CKL12BTW01-048 - NKK Switches
Specs
Actuator Type Keylock
Current Rating 3.0 amps
AC Voltage Rating 250 volts
View Details
4 suppliers
Toggle switch - H-30-SW - Festo Corporation
Festo Corporation
Specs
Operating Torque 19.82 In-oz (14 N-cm)
View Details
Trapped Key Interlock - 440T-MRKSE10CN - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuator Type Keylock
View Details
Selector Switches - 450-35-524-131-S-900-ND - DigiKey
Specs
Current Rating 500.0 amps
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details