Littelfuse, Inc. SMD 470V 500A Circuit Protection Fuse SE470

Description
GDT 470V 500A 2 POLE SMD Product overview: SE470 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470V, 500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 470V, 500A, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-SE470 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
GDT 470V 500A 2 POLE SMD Product overview: SE470 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470V, 500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 470V, 500A, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-SE470 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 470V 500A Circuit Protection Fuse
142-SE470
SMD 470V 500A Circuit Protection Fuse 142-SE470
GDT 470V 500A 2 POLE SMD Product overview: SE470 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470V, 500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 470V, 500A, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-SE470 can be used for catalog matching and distributor lookup.

GDT 470V 500A 2 POLE SMD Product overview: SE470 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470V, 500A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 470V, 500A, Circuit Protection Fuse, Gas Discharge Tube Arresters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 142-SE470 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Fuses
Product Number 142-SE470
Product Name SMD 470V 500A Circuit Protection Fuse
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002241003 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 6 amps
View Details
International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers