Littelfuse, Inc. Ground Reference Module SE-GRM300

Description
Connects the SE-601 relay to an ungrounded 300 Vdc bus.
Request a Quote Datasheet
Description
Connects the SE-601 relay to an ungrounded 300 Vdc bus.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground Reference Module - SE-GRM300 - Littelfuse, Inc.
Rosemont, IL, United States
Ground Reference Module
SE-GRM300
Ground Reference Module SE-GRM300
Connects the SE-601 relay to an ungrounded 300 Vdc bus.

Connects the SE-601 relay to an ungrounded 300 Vdc bus.

Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272482-SE-GRM300 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272482-SE-GRM300
Industrial Automation and Controls - Protection Relays & Systems 1272482-SE-GRM300
Win Source Part Number: 1272482-SE-GRM300 Category: Industrial Automation and Controls>Protection Relays & Systems Series: * Package: Box Standard Package: 1 Fake Threat In the Open Market: 58 pct. Mfr: Littelfuse Inc. Other Names: -1024-SE-GRM300,18-S E-GRM300

Win Source Part Number: 1272482-SE-GRM300
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: *
Package: Box
Standard Package: 1
Fake Threat In the Open Market: 58 pct.
Mfr: Littelfuse Inc.
Other Names: -1024-SE-GRM300,18-SE-GRM300

Buy Now Datasheet
Ground Reference Module 300Vdc / Box Littelfuse - 44Y9724 - Newark, An Avnet Company
Chicago, IL, United States
Ground Reference Module 300Vdc / Box Littelfuse
44Y9724
Ground Reference Module 300Vdc / Box Littelfuse 44Y9724
GROUND REFERENCE MODULE 300VDC / BOX

GROUND REFERENCE MODULE 300VDC / BOX

Supplier's Site
Protection Relays & Systems - SE-GRM300 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-GRM300
Protection Relays & Systems SE-GRM300
GROUND REFERENCE MODULE 300VDC

GROUND REFERENCE MODULE 300VDC

Buy Now

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number SE-GRM300 1272482-SE-GRM300 44Y9724 SE-GRM300
Product Name Ground Reference Module Industrial Automation and Controls - Protection Relays & Systems Ground Reference Module 300Vdc / Box Littelfuse Protection Relays & Systems
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CFM310EQ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
TO-5/.100 Grid Relays - 1-1617591-5 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 32 volts
View Details
Safety Relays - 56.OA03.2453C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers