The SE-704-0T is a microprocessor-based
SE-704-0T is an earth-leakage monitor with a supply voltage dc of 48.
SENSITIVE GF RELAY 32 70 VDC
Win Source Part Number: 1272374-SE-704-0T
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-704
Termination Style: Screw Terminal
Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.03 ~ 20s
Voltage - Supply: 48VDC
Mounting Type: DIN Rail
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 0.01 ~ 5A
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 9030.33.3400
Mfr: Littelfuse Inc.
Other Names: PGR-4704-0T,PGR-4704
RoHS Status: RoHS non-compliant
SENSITIVE GF RELAY 32 70 VDC
Industrial Relays EARTH-LEAKAGE MON 48 VDC
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | SE-704-0T | 5666-SE-704-0T-ND | 1272374-SE-704-0T | SE-704-0T | SE-704-0T |
| Product Name | SE-704 Series – Earth-Leakage Monitor | Protection Relays & Systems | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Power (Phase) Sensing | Ground (Earth) Fault |