Win Source Part Number: 1272470-SE-704-0D-CC
Category: Industrial Automation and Controls>Protection Relays & Systems
Termination Style: Screw Terminal
Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.03 ~ 20s
Voltage - Supply: 12 ~ 24VDC
Mounting Type: DIN Rail
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 0.01 ~ 5A
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-704-0D-CC
SE-704-0D WITH CONFORMAL COATING
SE-704-0D WITH CONFORMAL COATING
Industrial Relays W/ CONFORMAL COAT
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 1272470-SE-704-0D-CC | 5666-SE-704-0D-CC-ND | SE-704-0D-CC | SE-704-0D-CC |
| Product Name | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Operating Temp | -40 to 140 F (-40 to 60 C) | -40 to 140 F (-40 to 60 C) |