Littelfuse, Inc. Relays, Contactors & Transformers - Protection Relays - Ground-Fault Relays - Series: SE-703 - SE-703-0T SE-703-0T

Description
The SE-703 is a microprocessor-based ground-fault relay for resistance- and solidly-earthed systems. It offers sensitive ground-fault detection as low as 25 mA and can be used on systems with significant harmonic content. The SE-703 provides feeder-level protection or individual-load protection. The output contacts can be connected for use in protective tripping circuits or in alarm indication circuits. The analog output can be used with a PLC or a meter. The SE-703 is specifically designed to be Australian AS/NZS 2081 compliant.
Request a Quote Datasheet
Description
The SE-703 is a microprocessor-based ground-fault relay for resistance- and solidly-earthed systems. It offers sensitive ground-fault detection as low as 25 mA and can be used on systems with significant harmonic content. The SE-703 provides feeder-level protection or individual-load protection. The output contacts can be connected for use in protective tripping circuits or in alarm indication circuits. The analog output can be used with a PLC or a meter. The SE-703 is specifically designed to be Australian AS/NZS 2081 compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays, Contactors & Transformers - Protection Relays - Ground-Fault Relays - Series: SE-703 - SE-703-0T - SE-703-0T - Littelfuse, Inc.
Rosemont, IL, United States
Relays, Contactors & Transformers - Protection Relays - Ground-Fault Relays - Series: SE-703 - SE-703-0T
SE-703-0T
Relays, Contactors & Transformers - Protection Relays - Ground-Fault Relays - Series: SE-703 - SE-703-0T SE-703-0T
The SE-703 is a microprocessor-based ground-fault relay for resistance- and solidly-earthed systems. It offers sensitive ground-fault detection as low as 25 mA and can be used on systems with significant harmonic content. The SE-703 provides feeder-level protection or individual-load protection. The output contacts can be connected for use in protective tripping circuits or in alarm indication circuits. The analog output can be used with a PLC or a meter. The SE-703 is specifically designed to be Australian AS/NZS 2081 compliant.

The SE-703 is a microprocessor-based ground-fault relay for resistance- and solidly-earthed systems. It offers sensitive ground-fault detection as low as 25 mA and can be used on systems with significant harmonic content. The SE-703 provides feeder-level protection or individual-load protection. The output contacts can be connected for use in protective tripping circuits or in alarm indication circuits. The analog output can be used with a PLC or a meter. The SE-703 is specifically designed to be Australian AS/NZS 2081 compliant.

Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272477-SE-703-0T - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272477-SE-703-0T
Industrial Automation and Controls - Protection Relays & Systems 1272477-SE-703-0T
Win Source Part Number: 1272477-SE-703-0T Category: Industrial Automation and Controls>Protection Relays & Systems Series: * Package: Bulk Standard Package: 1 ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Product Status: Obsolete

Win Source Part Number: 1272477-SE-703-0T
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Product Status: Obsolete

Buy Now Datasheet
Protection Relays & Systems - SE-703-0T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-703-0T
Protection Relays & Systems SE-703-0T
EARTH-LEAKAGE MONITOR 32V - 70V

EARTH-LEAKAGE MONITOR 32V - 70V

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
SE-703-0T
Industrial Relays SE-703-0T
Industrial Relays EARTH-LEAKAGE MON 32-70 VDC

Industrial Relays EARTH-LEAKAGE MON 32-70 VDC

Buy Now

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number SE-703-0T 1272477-SE-703-0T SE-703-0T SE-703-0T
Product Name Relays, Contactors & Transformers - Protection Relays - Ground-Fault Relays - Series: SE-703 - SE-703-0T Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems Industrial Relays
Power (Phase) Sensing Ground (Earth) Fault
Unlock Full Specs
to access all available technical data

Similar Products

Type 55.32 - General purpose relay 10A - 553280125040 - Finder S.p.A. con unico socio
Specs
Relay Type General
Mounting Socket or Plug-in Style
Throw Double Throw
View Details
1/5-Size Relays - 1-1617084-6 - TE Connectivity
Specs
Mounting Chassis Mount
Approvals Not EU ELV Compliant
Operating Temp -85 to 257 F (-65 to 125 C)
View Details
Relay - 700-CFB040P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
8A Forcibly Guided Relay - CHSR2 series - Churod Americas, Inc.
Specs
Mounting PCBoard; Socket or Plug-in Style
Poles Double Pole (DP)
Throw Single Throw
View Details