Littelfuse, Inc. SE-703 Series – Earth-Leakage Monitor SE-703-0T-00

Description
SE-703-0T-00 is an earth-leakage monitor with a supply voltage dc of 48.
Request a Quote
Description
SE-703-0T-00 is an earth-leakage monitor with a supply voltage dc of 48.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SE-703-0T-00 is a microprocessor-based earth-leakage monitor designed for grounded systems, offering sensitive ground-fault detection as low as 25 mA and harmonic filtering to prevent nuisance tripping. It operates on a 48 Vdc supply and features two isolated Form C output contacts for tripping or alarm circuits, an analog 0-5 V output for external meters or PLCs, and CT-loop monitoring. The device complies with AS/NZS 2081:2011 in fail-safe mode and is certified to CSA, UL, CE, and RCM standards. It has a DIN-rail and surface-mountable design with dimensions of 75 mm height, 55 mm width, and 115 mm depth. Conformal coating is standard, and it includes a test and reset button.

Datasheet Summary
Powered by GS/AI

The SE-703-0T-00 is a microprocessor-based earth-leakage monitor designed for grounded systems, offering sensitive ground-fault detection as low as 25 mA and harmonic filtering to prevent nuisance tripping. It operates on a 48 Vdc supply and features two isolated Form C output contacts for tripping or alarm circuits, an analog 0-5 V output for external meters or PLCs, and CT-loop monitoring. The device complies with AS/NZS 2081:2011 in fail-safe mode and is certified to CSA, UL, CE, and RCM standards. It has a DIN-rail and surface-mountable design with dimensions of 75 mm height, 55 mm width, and 115 mm depth. Conformal coating is standard, and it includes a test and reset button.

Suppliers

Company
Product
Description
Supplier Links
SE-703 Series – Earth-Leakage Monitor - SE-703-0T-00 - Littelfuse, Inc.
Rosemont, IL, United States
SE-703 Series – Earth-Leakage Monitor
SE-703-0T-00
SE-703 Series – Earth-Leakage Monitor SE-703-0T-00
SE-703-0T-00 is an earth-leakage monitor with a supply voltage dc of 48.

SE-703-0T-00 is an earth-leakage monitor with a supply voltage dc of 48.

Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272377-SE-703-0T-00 - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272377-SE-703-0T-00
Industrial Automation and Controls - Protection Relays & Systems 1272377-SE-703-0T-00
Win Source Part Number: 1272377-SE-703-0T-00 Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-703 Termination Style: Screw Terminal Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0 ~ 0.5s Voltage - Supply: 48VDC Mounting Type: Chassis Mount, DIN Rail Trip Range: 25mA ~ 0.5A Fake Threat In the Open Market: 68 pct. MSL Level: Not Applicable HTSUS: 0000.00.0000 Mfr: Littelfuse Inc. Other Names: -1024-SE-703-0T-00

Win Source Part Number: 1272377-SE-703-0T-00
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-703
Termination Style: Screw Terminal
Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0 ~ 0.5s
Voltage - Supply: 48VDC
Mounting Type: Chassis Mount, DIN Rail
Trip Range: 25mA ~ 0.5A
Fake Threat In the Open Market: 68 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: Littelfuse Inc.
Other Names: -1024-SE-703-0T-00

Buy Now Datasheet
Protection Relays & Systems - 5666-SE-703-0T-00-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-703-0T-00-ND
Protection Relays & Systems 5666-SE-703-0T-00-ND
MONITOR EARTH LEAKAGE

MONITOR EARTH LEAKAGE

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
SE-703-0T-00
Industrial Relays SE-703-0T-00
Industrial Relays EARTH-LEAKAGE MON 32-70VDC 2FORMC FS

Industrial Relays EARTH-LEAKAGE MON 32-70VDC 2FORMC FS

Buy Now Datasheet
Protection Relays & Systems - SE-703-0T-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-703-0T-00
Protection Relays & Systems SE-703-0T-00
MONITOR EARTH LEAKAGE

MONITOR EARTH LEAKAGE

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number SE-703-0T-00 1272377-SE-703-0T-00 5666-SE-703-0T-00-ND SE-703-0T-00 SE-703-0T-00
Product Name SE-703 Series – Earth-Leakage Monitor Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems Industrial Relays Protection Relays & Systems
Power (Phase) Sensing Ground (Earth) Fault
Unlock Full Specs
to access all available technical data

Similar Products

Relay, Signal, Dpdt, 125Vac, 2A; Coil Voltage Finder - 08X7054 - Newark, An Avnet Company
Specs
Mounting PCBoard; Through Hole
Poles Double Pole (DP)
Throw Double Throw
View Details
Specs
Relay Type General
DC Coil Voltage 48 volts
View Details
Relay module - Timer relay module - 286-640/004-000 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
16A Miniature Power Relay - A16-H series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details