SE-701-0U WITH CONFORMAL COATING
Win Source Part Number: 1272469-SE-701-0U-CC
Category: Industrial Automation and Controls>Protection Relays & Systems
Termination Style: Screw Terminal
Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.05 ~ 2.5s
Voltage - Supply: 120 ~ 240VAC/DC
Mounting Type: Chassis Mount, DIN Rail
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-701-0U-CC
SE-701-0U WITH CONFORMAL COATING
Industrial Relays W/ CONFORMAL COAT
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | 5666-SE-701-0U-CC-ND | 1272469-SE-701-0U-CC | SE-701-0U-CC | SE-701-0U-CC |
| Product Name | Protection Relays & Systems | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Operating Temp | -40 to 140 F (-40 to 60 C) | -40 to 140 F (-40 to 60 C) |