SE-601-0U is a sensitive ground-fault monitor with a supply voltage ac of 120–240 and a supply voltage dc of 100–240.
DC GRND FAULT RELAY 55-75 VDC SU
Win Source Part Number: 1272388-SE-601-0U
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-601
Termination Style: Screw Terminal
Features: Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault, Overcurrent
Delay Time: 0.05 ~ 2.5s
Voltage - Supply: 120 ~ 240VAC/DC
Mounting Type: Chassis Mount, DIN Rail
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 1 ~ 20mA
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0055
Mfr: Littelfuse Inc.
Other Names: PGR-2601-0U,-PGR-260
RoHS Status: RoHS non-compliant
DC GRND FAULT RELAY 55-75 VDC SU
Industrial Relays 120-240 VAC/DC UNIVERSAL
UNIVERSAL 120-240 VAC/DC / BOX
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | SE-601-0U | 5666-SE-601-0U-ND | 1272388-SE-601-0U | SE-601-0U | SE-601-0U | 06X2628 |
| Product Name | SE-601 Series – DC Ground-Fault Monitor | Protection Relays & Systems | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Industrial Relays | Universal 120-240 Vac/dc / Box Littelfuse |
| Power (Phase) Sensing | Ground (Earth) Fault |