Littelfuse, Inc. SE-601 Series – DC Ground-Fault Monitor SE-601-0D

Description
SE-601-0D is a sensitive ground-fault monitor with a supply voltage dc of 12–30.
Request a Quote Datasheet
Description
SE-601-0D is a sensitive ground-fault monitor with a supply voltage dc of 12–30.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE-601 Series – DC Ground-Fault Monitor - SE-601-0D - Littelfuse, Inc.
Rosemont, IL, United States
SE-601 Series – DC Ground-Fault Monitor
SE-601-0D
SE-601 Series – DC Ground-Fault Monitor SE-601-0D
SE-601-0D is a sensitive ground-fault monitor with a supply voltage dc of 12–30.

SE-601-0D is a sensitive ground-fault monitor with a supply voltage dc of 12–30.

Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272389-SE-601-0D - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272389-SE-601-0D
Industrial Automation and Controls - Protection Relays & Systems 1272389-SE-601-0D
Win Source Part Number: 1272389-SE-601-0D Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-601 Termination Style: Screw Terminal Features: Manual Reset, Test Button Package: Bulk Standard Package: 1 Function: Ground Fault, Overcurrent Delay Time: 0.5 ~ 2.5s Voltage - Supply: 12/24VDC Mounting Type: Chassis Mount, DIN Rail Temperature Range - Operating: -40°C ~ 60°C Trip Range: 0.1 ~ 0.2A ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: Not Applicable HTSUS: 8536.49.0055 Mfr: Littelfuse Inc. Other Names: F12006,SE-601-0D,-PG R-2601-0D,PGR-2601-0 D,PGR-2601-0D,-PGR-2 601-0D,-SE-601-0D RoHS Status: RoHS non-compliant

Win Source Part Number: 1272389-SE-601-0D
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-601
Termination Style: Screw Terminal
Features: Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault, Overcurrent
Delay Time: 0.5 ~ 2.5s
Voltage - Supply: 12/24VDC
Mounting Type: Chassis Mount, DIN Rail
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 0.1 ~ 0.2A
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: Not Applicable
HTSUS: 8536.49.0055
Mfr: Littelfuse Inc.
Other Names: F12006,SE-601-0D,-PGR-2601-0D,PGR-2601-0D,PGR-2601-0D,-PGR-2601-0D,-SE-601-0D
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Protection Relays & Systems - 5666-SE-601-0D-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-601-0D-ND
Protection Relays & Systems 5666-SE-601-0D-ND
DC GROUND FAULT RELAY 9-36 VDC

DC GROUND FAULT RELAY 9-36 VDC

Buy Now Datasheet
Protection Relays & Systems - SE-601-0D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-601-0D
Protection Relays & Systems SE-601-0D
DC GROUND FAULT RELAY 9-36 VDC

DC GROUND FAULT RELAY 9-36 VDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
SE-601-0D
Industrial Relays SE-601-0D
Industrial Relays GROUND FAULT 9-36 VDC MONITOR

Industrial Relays GROUND FAULT 9-36 VDC MONITOR

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number SE-601-0D 1272389-SE-601-0D 5666-SE-601-0D-ND SE-601-0D SE-601-0D
Product Name SE-601 Series – DC Ground-Fault Monitor Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems Protection Relays & Systems Industrial Relays
Power (Phase) Sensing Ground (Earth) Fault
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 5A (ATEX) - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Type 30.22 - Subminiature DIL relay 2A - 302290120020 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA03.2444 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details