The SE-502-01 is a ground-fault and ground-continuity detector designed for personnel protection in 120/208 V systems, offering Class-A GFCI trip levels with a 5 mA detection threshold and a maximum ground-fault current limit of 100 mA. It features two Form C output contacts for alarm or tripping, continuous neutral continuity monitoring, and ground-proving capability. The device operates on 120 Vac, 50/60 Hz, and is mounted via DIN or surface mounting. Its dimensions are 75 mm high, 100 mm wide, and 113 mm deep. It includes a reset button and a remote reset input, and meets IEEE device numbers 64, 86, and 95. The unit carries a five-year warranty.
The SE-502 Ground-Fault Ground-Continuity Detector provides Class-A GFCI trip level and trip times for personnel protection. As little as 5 mA of ground-fault current can be detected, and the internal neutral-grounding resistor limits the maximum ground-fault current to 100 mA. The SE-502 can be used on both energized and de-energized systems, and will continuously monitor neutral continuity, detect a load-side grounded neutral, and is capable of ground proving. These features make the SE-502 ideal for use with 120/208 V portable generators and in heat-trace applications.
Win Source Part Number: 1272476-SE-502-01
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: *
Package: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Product Status: Obsolete
Industrial Relays GROUND FAULT GROUND CONTINUITY
| Littelfuse, Inc. | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | SE-502-01 | 1272476-SE-502-01 | SE-502-01 | SE-502-01 |
| Product Name | Relays, Contactors & Transformers - Protection Relays - Ground-Fault Relays - Series: SE-502 - SE-502-01 | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Power (Phase) Sensing | Ground (Earth) Fault |