Littelfuse, Inc. SE-325 Series – Neutral-Grounding-Resistor Monitor SE-325SNT

Description
SE-325SNT is a neutral-grounding resistor monitor with a supply voltage of 120 ac and a ground-fault trip level of 0.5–4.0 A.
Request a Quote Datasheet
Description
SE-325SNT is a neutral-grounding resistor monitor with a supply voltage of 120 ac and a ground-fault trip level of 0.5–4.0 A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE-325 Series – Neutral-Grounding-Resistor Monitor - SE-325SNT - Littelfuse, Inc.
Rosemont, IL, United States
SE-325 Series – Neutral-Grounding-Resistor Monitor
SE-325SNT
SE-325 Series – Neutral-Grounding-Resistor Monitor SE-325SNT
SE-325SNT is a neutral-grounding resistor monitor with a supply voltage of 120 ac and a ground-fault trip level of 0.5–4.0 A.

SE-325SNT is a neutral-grounding resistor monitor with a supply voltage of 120 ac and a ground-fault trip level of 0.5–4.0 A.

Datasheet
Protection Relays & Systems - 5666-SE-325SNT-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-325SNT-ND
Protection Relays & Systems 5666-SE-325SNT-ND
NGR MON 120 VAC EXT RF GF TIME 0

NGR MON 120 VAC EXT RF GF TIME 0

Buy Now Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272450-SE-325SNT - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272450-SE-325SNT
Industrial Automation and Controls - Protection Relays & Systems 1272450-SE-325SNT
Win Source Part Number: 1272450-SE-325SNT Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-325 Termination Style: Screw Terminal Features: Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault, Overvoltage Delay Time: 0.1 ~ 2s Voltage - Supply: 120VAC Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 0.5 ~ 4A ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-325SNT

Win Source Part Number: 1272450-SE-325SNT
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-325
Termination Style: Screw Terminal
Features: Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault, Overvoltage
Delay Time: 0.1 ~ 2s
Voltage - Supply: 120VAC
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 0.5 ~ 4A
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-325SNT

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
SE-325SNT
Industrial Relays SE-325SNT
Industrial Relays NGR MON 120VAC

Industrial Relays NGR MON 120VAC

Buy Now Datasheet
Protection Relays & Systems - SE-325SNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-325SNT
Protection Relays & Systems SE-325SNT
NGR MON 120 VAC EXT RF GF TIME 0

NGR MON 120 VAC EXT RF GF TIME 0

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays Protective Relays and Monitoring Relays
Product Number SE-325SNT 5666-SE-325SNT-ND 1272450-SE-325SNT SE-325SNT SE-325SNT
Product Name SE-325 Series – Neutral-Grounding-Resistor Monitor Protection Relays & Systems Industrial Automation and Controls - Protection Relays & Systems Industrial Relays Protection Relays & Systems
Supply Voltage Range 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Overload Relay - 592-CAV16 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Safety Relays - 56.OA02.0642S - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Timer Relays - 2577426 - RS Components, Ltd.
RS Components, Ltd.
Specs
CO 3
AC Voltage 400 volts
View Details