The SE-325 series is a neutral-grounding-re
SE-325S is a neutral-grounding resistor monitor with a supply voltage of 120 ac and a ground-fault trip level of 0.5–4.0 A.
Win Source Part Number: 1272448-SE-325S
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-325
Termination Style: Screw Terminal
Features: Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault, Overvoltage
Delay Time: 0.1 ~ 2s
Voltage - Supply: 120VAC
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 0.5 ~ 4A
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-325S
NGR MONITOR EXT RES TRIP TIME
NGR MONITOR EXT RES TRIP TIME
Industrial Relays NGR MONITOR
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | SE-325S | 1272448-SE-325S | 5666-SE-325S-ND | SE-325S | SE-325S |
| Product Name | SE-325 Series – Neutral-Grounding-Resistor Monitor | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Approvals | RoHS | RoHS | RoHS |