The SE-325 series is a neutral-grounding-re
SE-325P is a neutral-grounding resistor monitor with a supply voltage of 120 ac and a ground-fault trip level of 0.5–4.0 A.
NGR MON 120 VAC 4K8 NGR SHORT DE
NGR MON 120 VAC 4K8 NGR SHORT DE
Industrial Relays NGR MON 120VAC
| Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | SE-325P | 5666-SE-325P-ND | SE-325P | SE-325P |
| Product Name | SE-325 Series – Neutral-Grounding-Resistor Monitor | Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Supply Voltage Range | 120 volts | 120 volts |