The SE-325 series is a neutral-grounding-re
SE-325NT is a neutral-grounding resistor monitor with a supply voltage of 120 ac and a ground-fault trip level of 0.5–4.0 A.
NGR MON 120 VAC NON-LATCH GF 0.1
Industrial Relays NGR MON 120VAC NON-LATCHING
NGR MON 120 VAC NON-LATCH GF 0.1
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | SE-325NT | 5666-SE-325NT-ND | SE-325NT | SE-325NT |
| Product Name | SE-325 Series – Neutral-Grounding-Resistor Monitor | Protection Relays & Systems | Industrial Relays | Protection Relays & Systems |
| Supply Voltage Range | 120 volts | 120 volts |