The SE-325 series is a neutral-grounding-re
SE-325N is a neutral-grounding resistor monitor with a supply voltage of 120 ac and a ground-fault trip level of 0.5–4.0 A.
NGR MONITOR 120 VAC NON-LATCHING
Industrial Relays NGR MON 120VAC NON-LATCHING
NGR MONITOR 120 VAC NON-LATCHING
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | SE-325N | 5666-SE-325N-ND | SE-325N | SE-325N |
| Product Name | SE-325 Series – Neutral-Grounding-Resistor Monitor | Protection Relays & Systems | Industrial Relays | Protection Relays & Systems |
| Supply Voltage Range | 120 volts | 120 volts |