The SE-325 series is a neutral-grounding-re
SE-325ENT is a neutral-grounding resistor monitor with a supply voltage of 240 ac and a ground-fault trip level of 0.5–4.0 A.
NGR MON 240 VAC NON-LATCH GF 0.1
NGR MON 240 VAC NON-LATCH GF 0.1
Industrial Relays NGR MON 240VAC
| Littelfuse, Inc. | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | SE-325ENT | 5666-SE-325ENT-ND | SE-325ENT | SE-325ENT |
| Product Name | SE-325 Series – Neutral-Grounding-Resistor Monitor | Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Supply Voltage Range | 240 volts | 240 volts |