The SE-325 series is a neutral-grounding-re
SE-325DT is a neutral-grounding resistor monitor with a supply voltage of 120 ac-dc and a ground-fault trip level of 0.5–4.0 A.
Win Source Part Number: 1272457-SE-325DT
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-325
Termination Style: Screw Terminal
Features: Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault, Overvoltage
Delay Time: 0.1 ~ 2s
Voltage - Supply: 120VAC/DC
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 0.5 ~ 4A
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-325DT
NGR MON 120V GF TIME 0.1 TO 5 S
Industrial Relays NGR MON 120VAC/VDC
NGR MON 120V GF TIME 0.1 TO 5 S
| Littelfuse, Inc. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | SE-325DT | 1272457-SE-325DT | 5666-SE-325DT-ND | SE-325DT | SE-325DT |
| Product Name | SE-325 Series – Neutral-Grounding-Resistor Monitor | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Industrial Relays | Protection Relays & Systems |
| Supply Voltage Range | 120 volts | 120 volts |