Littelfuse, Inc. SE-325 Series – Neutral-Grounding-Resistor Monitor SE-325DSNT

Description
SE-325DSNT is a neutral-grounding resistor monitor with a supply voltage of 120 ac-dc and a ground-fault trip level of 0.5–4.0 A.
Request a Quote Datasheet
Description
SE-325DSNT is a neutral-grounding resistor monitor with a supply voltage of 120 ac-dc and a ground-fault trip level of 0.5–4.0 A.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SE-325 Series – Neutral-Grounding-Resistor Monitor - SE-325DSNT - Littelfuse, Inc.
Rosemont, IL, United States
SE-325 Series – Neutral-Grounding-Resistor Monitor
SE-325DSNT
SE-325 Series – Neutral-Grounding-Resistor Monitor SE-325DSNT
SE-325DSNT is a neutral-grounding resistor monitor with a supply voltage of 120 ac-dc and a ground-fault trip level of 0.5–4.0 A.

SE-325DSNT is a neutral-grounding resistor monitor with a supply voltage of 120 ac-dc and a ground-fault trip level of 0.5–4.0 A.

Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272455-SE-325DSNT - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272455-SE-325DSNT
Industrial Automation and Controls - Protection Relays & Systems 1272455-SE-325DSNT
Win Source Part Number: 1272455-SE-325DSNT Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-325 Termination Style: Screw Terminal Features: Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault, Overvoltage Delay Time: 0.1 ~ 2s Voltage - Supply: 120VAC/DC Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 0.5 ~ 4A ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-325DSNT

Win Source Part Number: 1272455-SE-325DSNT
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-325
Termination Style: Screw Terminal
Features: Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault, Overvoltage
Delay Time: 0.1 ~ 2s
Voltage - Supply: 120VAC/DC
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 0.5 ~ 4A
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-325DSNT

Buy Now Datasheet
Protection Relays & Systems - 5666-SE-325DSNT-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-325DSNT-ND
Protection Relays & Systems 5666-SE-325DSNT-ND
NGR MON 120V NL EXT RF GF 0.1-5S

NGR MON 120V NL EXT RF GF 0.1-5S

Buy Now Datasheet
Protection Relays & Systems - SE-325DSNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-325DSNT
Protection Relays & Systems SE-325DSNT
NGR MON 120V NL EXT RF GF 0.1-5S

NGR MON 120V NL EXT RF GF 0.1-5S

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
SE-325DSNT
Industrial Relays SE-325DSNT
Industrial Relays NGR MON 120VAC/VDC

Industrial Relays NGR MON 120VAC/VDC

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number SE-325DSNT 1272455-SE-325DSNT 5666-SE-325DSNT-ND SE-325DSNT SE-325DSNT
Product Name SE-325 Series – Neutral-Grounding-Resistor Monitor Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems Protection Relays & Systems Industrial Relays
Supply Voltage Range 120 volts 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - RY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details
Type 55.32 - General purpose relay 10A - 553290125040 - Finder S.p.A. con unico socio
Specs
Relay Type General
Mounting Socket or Plug-in Style
Throw Double Throw
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details