Littelfuse, Inc. Ground-Fault Ground-Check Monitor SE-135-03

Description
The SE-134C/SE-135 is a microprocessor-based , combination ground-wire monitor and ground-fault relay for resistance grounded or solidly grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-134C/SE-135 is field proven in monitoring trailing cables on large mobile equipment such as drag-lines, mining shovels, shore-to-ship power cables, dock-side cranes, stacker-reclaimers, submersible pumps, and portable conveyors.COMPUTER TO RELAY CONNECTION Connect the SE-135 to the network using a standard Ethernet patch cable. Use of a crossover cable to connect the SE-135 directly to the computer running SE-MON-GFGC is not recommended. A typical router will assign an IP address to all connected computers that are using DHCP. The SE-135 does not support the use of DHCP. If the SE-135 is being set-up for first time, it is recommended to only have one SE-135 connected to the network to prevent communication errors.
Request a Quote Datasheet
Description
The SE-134C/SE-135 is a microprocessor-based , combination ground-wire monitor and ground-fault relay for resistance grounded or solidly grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-134C/SE-135 is field proven in monitoring trailing cables on large mobile equipment such as drag-lines, mining shovels, shore-to-ship power cables, dock-side cranes, stacker-reclaimers, submersible pumps, and portable conveyors.COMPUTER TO RELAY CONNECTION Connect the SE-135 to the network using a standard Ethernet patch cable. Use of a crossover cable to connect the SE-135 directly to the computer running SE-MON-GFGC is not recommended. A typical router will assign an IP address to all connected computers that are using DHCP. The SE-135 does not support the use of DHCP. If the SE-135 is being set-up for first time, it is recommended to only have one SE-135 connected to the network to prevent communication errors.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ground-Fault Ground-Check Monitor - SE-135-03 - Littelfuse, Inc.
Rosemont, IL, United States
Ground-Fault Ground-Check Monitor
SE-135-03
Ground-Fault Ground-Check Monitor SE-135-03
The SE-134C/SE-135 is a microprocessor-based , combination ground-wire monitor and ground-fault relay for resistance grounded or solidly grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-134C/SE-135 is field proven in monitoring trailing cables on large mobile equipment such as drag-lines, mining shovels, shore-to-ship power cables, dock-side cranes, stacker-reclaimers, submersible pumps, and portable conveyors.COMPUTER TO RELAY CONNECTION Connect the SE-135 to the network using a standard Ethernet patch cable. Use of a crossover cable to connect the SE-135 directly to the computer running SE-MON-GFGC is not recommended. A typical router will assign an IP address to all connected computers that are using DHCP. The SE-135 does not support the use of DHCP. If the SE-135 is being set-up for first time, it is recommended to only have one SE-135 connected to the network to prevent communication errors.

The SE-134C/SE-135 is a microprocessor-based, combination ground-wire monitor and ground-fault relay for resistance grounded or solidly grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-134C/SE-135 is field proven in monitoring trailing cables on large mobile equipment such as drag-lines, mining shovels, shore-to-ship power cables, dock-side cranes, stacker-reclaimers, submersible pumps, and portable conveyors.COMPUTER TO RELAY CONNECTION Connect the SE-135 to the network using a standard Ethernet patch cable. Use of a crossover cable to connect the SE-135 directly to the computer running SE-MON-GFGC is not recommended. A typical router will assign an IP address to all connected computers that are using DHCP. The SE-135 does not support the use of DHCP. If the SE-135 is being set-up for first time, it is recommended to only have one SE-135 connected to the network to prevent communication errors.

Datasheet
Protection Relays & Systems - 5666-SE-135-03-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-135-03-ND
Protection Relays & Systems 5666-SE-135-03-ND
GFGC MONITOR ETHERNET

GFGC MONITOR ETHERNET

Buy Now Datasheet
Protection Relays & Systems - SE-135-03 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-135-03
Protection Relays & Systems SE-135-03
GFGC MONITOR ETHERNET

GFGC MONITOR ETHERNET

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
SE-135-03
Industrial Relays SE-135-03
Industrial Relays Ground Fault Ground-Check

Industrial Relays Ground Fault Ground-Check

Buy Now Datasheet
Gfgc Monitor Ethernet / Box Littelfuse - 53X0967 - Newark, An Avnet Company
Chicago, IL, United States
Gfgc Monitor Ethernet / Box Littelfuse
53X0967
Gfgc Monitor Ethernet / Box Littelfuse 53X0967
GFGC MONITOR ETHERNET / BOX

GFGC MONITOR ETHERNET / BOX

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays Electromechanical Relays
Product Number SE-135-03 5666-SE-135-03-ND SE-135-03 SE-135-03 53X0967
Product Name Ground-Fault Ground-Check Monitor Protection Relays & Systems Protection Relays & Systems Industrial Relays Gfgc Monitor Ethernet / Box Littelfuse
Supply Voltage Range 120 to 240 volts 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Protective Relays - 1-1618112-3 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -4 to 149 F (-20 to 65 C)
View Details
Electromechanical Interface Relays - 1441582 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details