The SE-134C/SE-135 is a microprocessor-based
The SE-134C/SE-135 is a microprocessor-based
Win Source Part Number: 1272458-SE-135-00
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-135
Termination Style: Screw Terminal
Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 2.5s
Voltage - Supply: 65 ~ 265VAC, 85 ~ 275VDC
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-135-00
GROUND-FAULT GROUND CHECK MON
GROUND-FAULT GROUND CHECK MON
Industrial Relays Ground Fault Ground-Check
| Littelfuse, Inc. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | SE-135-00 | 1272458-SE-135-00 | 5666-SE-135-00-ND | SE-135-00 | SE-135-00 |
| Product Name | Ground-Fault Ground-Check Monitor | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Approvals | RoHS | RoHS | RoHS |