The SE-134C-XGC-00 is a microprocessor-based
The SE-134C/SE-135 is a microprocessor-based
GF-GC MON AC/DC SUPPLY EXT-GC
Win Source Part Number: 1272461-SE-134C-XGC-
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-134C
Termination Style: Screw Terminal
Features: CT Loop Monitoring, Harmonic Filtering, Manual Reset, Test Button
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 2.5s
Voltage - Supply: 65 ~ 265VAC, 85 ~ 275VDC
Mounting Type: Panel Mount
Temperature Range - Operating: -40°C ~ 60°C
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
HTSUS: 0000.00.0000
Mfr: Littelfuse Inc.
Other Names: -1024-SE-134C-XGC-00
RoHS Status: RoHS non-compliant
GF-GC MON AC/DC SUPPLY EXT-GC
Industrial Relays GF-GCMon AC/DCsupply Ext-GC
| Littelfuse, Inc. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays |
| Product Number | SE-134C-XGC-00 | 5666-SE-134C-XGC-00-ND | 1272461-SE-134C-XGC-00 | SE-134C-XGC-00 | SE-134C-XGC-00 |
| Product Name | Ground-Fault Ground-Check Monitor | Protection Relays & Systems | Industrial Automation and Controls - Protection Relays & Systems | Protection Relays & Systems | Industrial Relays |
| Supply Voltage Range | 120 to 240 volts | 65 to 275 volts |