The SE-107 is a ground-fault ground-check monitor for resistance-grounded systems, designed to protect portable equipment in underground mining applications with trailing cables up to 5 kV. It features adjustable trip levels of 0.5, 2.0, and 4.0 A, a trip time range of 0.1 to 1.0 seconds, harmonic filtering to prevent false operation, and a fail-safe ground-check circuit. The unit is conformally coated for harsh environments, has isolated Form A output contacts, and includes a local and remote reset button. It operates on 120 Vac or 120 Vac/Vdc input voltages. Dimensions are 150 mm height, 109 mm width, and 100 mm depth. It is CSA certified, UL Listed (E340889), and meets C-Tick standards. The SE-107 operates only in UV-trip mode.
The SE-105/SE-107 is a combination ground-wire monitor and ground-fault relay for resistance-grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-105/SE-107 is an excellent choice for trailing cables 5 kV and under in underground mining applications. For higher voltages or long-cable applications, see the SE-134C/SE-135.
GF-GC MONITOR LATCHING GC
Industrial Relays GROUND FAULT GROUND-CHECK
GF-GC MONITOR LATCHING GC
| Littelfuse, Inc. | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Protective Relays and Monitoring Relays | Protective Relays and Monitoring Relays | Electromechanical Relays | Protective Relays and Monitoring Relays |
| Product Number | SE-107L | 5666-SE-107L-ND | SE-107L | SE-107L |
| Product Name | Ground-Fault Ground-Check Monitor | Protection Relays & Systems | Industrial Relays | Protection Relays & Systems |
| Supply Voltage Range | 120 volts | 120 volts |