Littelfuse, Inc. Ground-Fault Ground-Check Monitor SE-107E

Description
The SE-105/SE-107 is a combination ground-wire monitor and ground-fault relay for resistance-grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-105/SE-107 is an excellent choice for trailing cables 5 kV and under in underground mining applications. For higher voltages or long-cable applications, see the SE-134C/SE-135.
Request a Quote
Description
The SE-105/SE-107 is a combination ground-wire monitor and ground-fault relay for resistance-grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-105/SE-107 is an excellent choice for trailing cables 5 kV and under in underground mining applications. For higher voltages or long-cable applications, see the SE-134C/SE-135.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SE-107E is a ground-fault ground-check monitor designed for resistance-grounded systems, specifically suitable for trailing cables rated at 240 Vac. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages due to ground faults. This model features adjustable trip level settings of 0.5, 2.0, and 4.0 A, along with adjustable trip time settings ranging from 0.1 to 1.0 seconds, allowing for quick protection and system coordination. The SE-107E operates in a fail-safe mode, ensuring that the ground-check circuit remains safe even in the event of equipment failure. It includes harmonic filtering to prevent false operation and comes with a conformal coating for enhanced protection against harsh environments. The device is CSA certified, UL Listed, and C-Tick approved, ensuring compliance with safety standards. It also features local and remote reset capabilities and isolated Form A output contacts. The product is backed by a 5-year warranty, making it a reliable choice for engineers seeking a robust ground-fault monitoring solution.

Datasheet Summary
Powered by GS/AI

The SE-107E is a ground-fault ground-check monitor designed for resistance-grounded systems, specifically suitable for trailing cables rated at 240 Vac. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages due to ground faults. This model features adjustable trip level settings of 0.5, 2.0, and 4.0 A, along with adjustable trip time settings ranging from 0.1 to 1.0 seconds, allowing for quick protection and system coordination. The SE-107E operates in a fail-safe mode, ensuring that the ground-check circuit remains safe even in the event of equipment failure. It includes harmonic filtering to prevent false operation and comes with a conformal coating for enhanced protection against harsh environments. The device is CSA certified, UL Listed, and C-Tick approved, ensuring compliance with safety standards. It also features local and remote reset capabilities and isolated Form A output contacts. The product is backed by a 5-year warranty, making it a reliable choice for engineers seeking a robust ground-fault monitoring solution.

Suppliers

Company
Product
Description
Supplier Links
Ground-Fault Ground-Check Monitor - SE-107E - Littelfuse, Inc.
Rosemont, IL, United States
Ground-Fault Ground-Check Monitor
SE-107E
Ground-Fault Ground-Check Monitor SE-107E
The SE-105/SE-107 is a combination ground-wire monitor and ground-fault relay for resistance-grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-105/SE-107 is an excellent choice for trailing cables 5 kV and under in underground mining applications. For higher voltages or long-cable applications, see the SE-134C/SE-135.

The SE-105/SE-107 is a combination ground-wire monitor and ground-fault relay for resistance-grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by ground faults. The SE-105/SE-107 is an excellent choice for trailing cables 5 kV and under in underground mining applications. For higher voltages or long-cable applications, see the SE-134C/SE-135.

Datasheet
Protection Relays & Systems - 5666-SE-107E-ND - DigiKey
Thief River Falls, MN, United States
Protection Relays & Systems
5666-SE-107E-ND
Protection Relays & Systems 5666-SE-107E-ND
GF-GC MONITOR UVR 240 VAC SUPPLY

GF-GC MONITOR UVR 240 VAC SUPPLY

Buy Now Datasheet
Industrial Automation and Controls - Protection Relays & Systems - 1272463-SE-107E - Win Source Electronics
Laguna Hills, CA, United States
Industrial Automation and Controls - Protection Relays & Systems
1272463-SE-107E
Industrial Automation and Controls - Protection Relays & Systems 1272463-SE-107E
Win Source Part Number: 1272463-SE-107E Category: Industrial Automation and Controls>Protection Relays & Systems Series: SE-107 Termination Style: Screw Terminal Features: Automatic Reset, Manual Reset Package: Bulk Standard Package: 1 Function: Ground Fault Delay Time: 0.1 ~ 1s Voltage - Supply: 240VAC Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 60°C Trip Range: 0.5 ~ 4A ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: Not Applicable HTSUS: 8543.70.9860 Mfr: Littelfuse Inc. Other Names: -1024-SE-107E

Win Source Part Number: 1272463-SE-107E
Category: Industrial Automation and Controls>Protection Relays & Systems
Series: SE-107
Termination Style: Screw Terminal
Features: Automatic Reset, Manual Reset
Package: Bulk
Standard Package: 1
Function: Ground Fault
Delay Time: 0.1 ~ 1s
Voltage - Supply: 240VAC
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 60°C
Trip Range: 0.5 ~ 4A
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: Not Applicable
HTSUS: 8543.70.9860
Mfr: Littelfuse Inc.
Other Names: -1024-SE-107E

Buy Now Datasheet
Protection Relays & Systems - SE-107E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Protection Relays & Systems
SE-107E
Protection Relays & Systems SE-107E
GF-GC MONITOR UVR 240 VAC SUPPLY

GF-GC MONITOR UVR 240 VAC SUPPLY

Buy Now Datasheet
Sheung Wan, Hong Kong
Industrial Relays
SE-107E
Industrial Relays SE-107E
Industrial Relays GROUND FAULT GROUND-CHECK

Industrial Relays GROUND FAULT GROUND-CHECK

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Protective Relays and Monitoring Relays Electromechanical Relays
Product Number SE-107E 5666-SE-107E-ND 1272463-SE-107E SE-107E SE-107E
Product Name Ground-Fault Ground-Check Monitor Protection Relays & Systems Industrial Automation and Controls - Protection Relays & Systems Protection Relays & Systems Industrial Relays
Approvals RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20A Automotive PCB Relay - CHPA Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 788-349 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Automotive Relays - FBR53 - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details