TE Connectivity Snap Action Switches K1024241

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Switch Contact Plating Material : Gold Flash over Silver Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Quick Connect Terminal Switch Style : Micro
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Switch Contact Plating Material : Gold Flash over Silver Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Quick Connect Terminal Switch Style : Micro
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Snap Action Switches - K1024241 - TE Connectivity
Berwyn, PA, United States
Snap Action Switches
K1024241
Snap Action Switches K1024241
Body Features Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Contact Features Switch Contact Plating Material : Gold Flash over Silver Product Type Features Actuator Style : Plunger Actuator Type : Stuffer (Plunger Style) Switch Connection Type : Quick Connect Terminal Switch Style : Micro

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw

Contact Features


  • Switch Contact Plating Material : Gold Flash over Silver

Product Type Features


  • Actuator Style : Plunger
  • Actuator Type : Stuffer (Plunger Style)
  • Switch Connection Type : Quick Connect Terminal
  • Switch Style : Micro
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Snap Action Switches
Product Number K1024241
Product Name Snap Action Switches
Actuator Style Stuffer (Plunger Style)
Unlock Full Specs
to access all available technical data

Similar Products

Snap Action, Limit Switches - 450-SAJ35XXHL0N49SDTSEQ-ND - DigiKey
Specs
Actuator Style Lever Style
Operating Temp -40 to 185 F (-40 to 85 C)
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Snap Action Switches - 2-1825043-0 - TE Connectivity
Specs
Actuator Style Lever Style; Lever
Common Size Subminiature
Actuator Material Metallic
View Details
Snap Action Switches - K1041364 - TE Connectivity
Specs
Actuator Style Stuffer (Plunger Style)
Standards and Certifications RoHS
Pole and Throw Specifications Single Pole, Double Throw (SPDT)
View Details
Snap Action Switches - 2351457-1 - TE Connectivity
Specs
Actuator Style Pushbutton Style; Pin Plunger
Common Size Miniature
Actuator Material Metallic
View Details
2 suppliers