Littelfuse, Inc. Thyristors SDP0180T023G5RP

Description
18V Off-State 50A Ipp TVS Thyristor SC-74A, SOT-753
Request a Quote Datasheet
Description
18V Off-State 50A Ipp TVS Thyristor SC-74A, SOT-753
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thyristors - F5918TR-ND - DigiKey
Thief River Falls, MN, United States
Thyristors
F5918TR-ND
Thyristors F5918TR-ND
18V Off-State 50A Ipp TVS Thyristor SC-74A, SOT-753

18V Off-State 50A Ipp TVS Thyristor SC-74A, SOT-753

Buy Now Datasheet
Electrical Parts - SDP0180T023G5RP - 1247454-SDP0180T023G5RP - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - SDP0180T023G5RP
1247454-SDP0180T023G5RP
Electrical Parts - SDP0180T023G5RP 1247454-SDP0180T023G5RP
Manufacturer: Littelfuse Inc. Win Source Part Number: 1247454-SDP0180T023G 5RP Series: SDP Packaging: Reel - TR Package: SC-74A, SOT-753 Mounting: SMD Capacitance: 5.5pF Number of Elements: 1 Voltage - Off State: 18V Voltage - On State: 4V Current - Peak Pulse (8/20μs): 50A Current - Hold (Ih): 30mA Family Name: SDP0180T023G5 Categories: Circuit Protection Manufacturer Homepage: www.littelfuse.com Introduction Date: August 09, 2012 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1247454-SDP0180T023G5RP
Series: SDP
Packaging: Reel - TR
Package: SC-74A, SOT-753
Mounting: SMD
Capacitance: 5.5pF
Number of Elements: 1
Voltage - Off State: 18V
Voltage - On State: 4V
Current - Peak Pulse (8/20μs): 50A
Current - Hold (Ih): 30mA
Family Name: SDP0180T023G5
Categories: Circuit Protection
Manufacturer Homepage: www.littelfuse.com
Introduction Date: August 09, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Circuit Protection Components Circuit Protection Components
Product Number F5918TR-ND 1247454-SDP0180T023G5RP
Product Name Thyristors Electrical Parts - SDP0180T023G5RP
Mounting / Packaging Surface Mount Technology (SMT / SMD); SOT23; SOT-23-5 Surface Mount Technology (SMT / SMD); SMD
Unlock Full Specs
to access all available technical data

Similar Products

Esd Protection Device, 5.3V, Tsfp; Clamping Voltage Vc Max Infineon - 51AH7926 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5.3 volts
View Details
Bipolar Discretes Rohs Compliant Nexperia - 26AK2636 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
View Details
7200W 3 Wire Grounding LCDI Plug for Indoor Use, 6-30P - L22630-7200W - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 240 volts
View Details