Infineon Technologies AG Multi-Purpose ESD Devices ESD8V0L2B-03L

Description
Low Capacitance TVS Diode Summary of Features: - ESD / transient protection of high-speed data lines in 3.3 / 5 / 12 V applications according to:IEC61000-4-2 (ESD): up to ± 25 KV (contact),IEC61000-4 -4 (EFT): 40 A (5/50 ns),IEC61000-4-5 (surge): up to 2.5 A (8/20 μs) - Smallest form factor down to 1.0 x 0.6 x 0.4 mm - Max. working voltage: -8 / +14 V or +8 / -14 V - Ultra low dynamic resistance down to 0.3 ω - Very low capacitance down to 2 pF - Very low reverse current < 1 nA typ. - Very low series inductance down to 0.4 nH - Pb-free (RoHS compliant) package Target Applications: - USB 2.0, 10/100 Ethernet, Firewire, DVI - Mobile communication - Consumer products (STB, MP3, DVD, DSC...) - LCD displays, camera - Notebooks and desktop computers, peripherals
Request a Quote
Description
Low Capacitance TVS Diode Summary of Features: - ESD / transient protection of high-speed data lines in 3.3 / 5 / 12 V applications according to:IEC61000-4-2 (ESD): up to ± 25 KV (contact),IEC61000-4 -4 (EFT): 40 A (5/50 ns),IEC61000-4-5 (surge): up to 2.5 A (8/20 μs) - Smallest form factor down to 1.0 x 0.6 x 0.4 mm - Max. working voltage: -8 / +14 V or +8 / -14 V - Ultra low dynamic resistance down to 0.3 ω - Very low capacitance down to 2 pF - Very low reverse current < 1 nA typ. - Very low series inductance down to 0.4 nH - Pb-free (RoHS compliant) package Target Applications: - USB 2.0, 10/100 Ethernet, Firewire, DVI - Mobile communication - Consumer products (STB, MP3, DVD, DSC...) - LCD displays, camera - Notebooks and desktop computers, peripherals
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Purpose ESD Devices - ESD8V0L2B-03L - Infineon Technologies AG
Neubiberg, Germany
Multi-Purpose ESD Devices
ESD8V0L2B-03L
Multi-Purpose ESD Devices ESD8V0L2B-03L
Low Capacitance TVS Diode Summary of Features: - ESD / transient protection of high-speed data lines in 3.3 / 5 / 12 V applications according to:IEC61000-4-2 (ESD): up to ± 25 KV (contact),IEC61000-4 -4 (EFT): 40 A (5/50 ns),IEC61000-4-5 (surge): up to 2.5 A (8/20 μs) - Smallest form factor down to 1.0 x 0.6 x 0.4 mm - Max. working voltage: -8 / +14 V or +8 / -14 V - Ultra low dynamic resistance down to 0.3 ω - Very low capacitance down to 2 pF - Very low reverse current < 1 nA typ. - Very low series inductance down to 0.4 nH - Pb-free (RoHS compliant) package Target Applications: - USB 2.0, 10/100 Ethernet, Firewire, DVI - Mobile communication - Consumer products (STB, MP3, DVD, DSC...) - LCD displays, camera - Notebooks and desktop computers, peripherals

Low Capacitance TVS Diode
Summary of Features:
- ESD / transient protection of high-speed data lines in 3.3 / 5 / 12 V applications according to:IEC61000-4-2 (ESD): up to ± 25 KV (contact),IEC61000-4-4 (EFT): 40 A (5/50 ns),IEC61000-4-5 (surge): up to 2.5 A (8/20 μs)
- Smallest form factor down to 1.0 x 0.6 x 0.4 mm
- Max. working voltage: -8 / +14 V or +8 / -14 V
- Ultra low dynamic resistance down to 0.3 Ω
- Very low capacitance down to 2 pF
- Very low reverse current < 1 nA typ.
- Very low series inductance down to 0.4 nH
- Pb-free (RoHS compliant) package
Target Applications:
- USB 2.0, 10/100 Ethernet, Firewire, DVI
- Mobile communication
- Consumer products (STB, MP3, DVD, DSC...)
- LCD displays, camera
- Notebooks and desktop computers, peripherals

Supplier's Site

Technical Specifications

  Infineon Technologies AG
Product Category Electrostatic Discharge (ESD) Suppressors
Product Number ESD8V0L2B-03L
Product Name Multi-Purpose ESD Devices
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-3
Standards and Certifications RoHS
Current Surge 2.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

 - ESD237B1W0201E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details
Low Capacitance ESD Devices - ESD114-U1-02ELS - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSSLP-2
Standards and Certifications RoHS
Current Surge 3 amps
View Details
Low Capacitance ESD Devices - ESD0P4RFL - Infineon Technologies AG
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); PG-TSLP-4
Standards and Certifications RoHS
Current Surge 5 amps
View Details
 - ESD129B1W01005E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Standards and Certifications RoHS
View Details