7.2 mm Square Miniature Rotary DIP
Switches
Dip Switch BCD 10 Position Through Hole, Right Angle Rotary for Tool Actuator 25mA 24VDC
SWITCH ROTARY DIP BCD 25MA 24V
DIP Switches / SIP Switches Thru-Hole 5x2 Tm 10P Side-Act, Flat, Wht
| Aratas America LLC | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6KV-104RF | Z8485-ND | A6KV-104RF | A6KV-104RF |
| Product Name | A6K/A6KS Rotay DIP Switch | DIP Switches | Switches - DIP Switches | DIP Switches / SIP Switches |
| Number of Positions Available | 10 | |||
| Switch Dimensions | 7.9 x 7.2 x 7.77 mm | |||
| Terminal Type | Other Terminal Type | Other Terminal Type | ||
| Other Terminal Type | DIP | Through Hole, Right Angle | ||
| Actuator Specifications | Slide Actuator(s) |