Aratas America LLC DIP Switches A6S-4104

Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet
Description
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIP Switches - SW931-ND - DigiKey
Thief River Falls, MN, United States
DIP Switches
SW931-ND
DIP Switches SW931-ND
Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Dip Switch SPST 4 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC

Buy Now Datasheet
Dip Switch; No. Of Circuits Omron Electronic Components - 91F1918 - Newark, An Avnet Company
Chicago, IL, United States
Dip Switch; No. Of Circuits Omron Electronic Components
91F1918
Dip Switch; No. Of Circuits Omron Electronic Components 91F1918
DIP SWITCH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6T / A6S Series RoHS Compliant: Yes

DIP SWITCH; No. of Circuits:4Circuits; Switch Actuator Style:Slide; Switch Mounting:Surface Mount; Contact Configuration:SPST; Contact Voltage DC Max:24VDC; Contact Current DC Max:25mA; Product Range:A6T / A6S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - DIP Switches A6S-4104
SWITCH SLIDE DIP SPST 25MA 24V

SWITCH SLIDE DIP SPST 25MA 24V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category DIP Switches DIP Switches DIP Switches
Product Number SW931-ND 91F1918 A6S-4104
Product Name DIP Switches Dip Switch; No. Of Circuits Omron Electronic Components Switches - DIP Switches
Actuator Specifications Slide Actuator(s) Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Other Type (Special Application) Single Pole, Single Throw (SPST); Other Type (Special Application)
Terminal Type Surface Mount Technology Surface Mount Technology
Max Current Rating 0.0250 amps 0.0250 amps
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switches - A6D-8101-ND - DigiKey
Aratas America LLC
Specs
Actuator Specifications Slide Actuator(s)
Pole and Throw Specifications Single Pole, Single Throw (SPST)
Terminal Type Other Terminal Type
View Details
DIP & SIP Switches - 334965A - RS Components, Ltd.
Specs
Number of Positions Available 16
View Details
DIP Switch - 1-5435802-8 - TE Connectivity
Specs
Actuator Specifications Side Actuated Lever(s) (Piano)
Number of Positions Available 7
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
4 suppliers