Standard Surface-Mounting Slide DIP
Switches
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Dip Switch SPST 10 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
DIP Switches / SIP Switches Dipswitch Tape & Reel
| Aratas America LLC | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | DIP Switches | DIP Switches | DIP Switches |
| Product Number | A6S-0102-PH | 39-A6S-0102-PHCT-ND | A6S-0102-PH |
| Product Name | A6S-H Slide DIP Switch | DIP Switches | DIP Switches / SIP Switches |
| Actuator Specifications | Slide Actuator(s) | Slide Actuator(s) | |
| Switch Dimensions | 3.7 x 26.34 x 6.2 mm | ||
| Terminal Type | Other Terminal Type | Surface Mount Technology | |
| Other Terminal Type | SMD | ||
| Pole and Throw Specifications | Single Pole, Single Throw (SPST) |