The SDA04H1SBD is a low-profile, 4-position DIP switch with an extended actuator and surface mount terminals, featuring a top tape seal and gold-plated contacts. It has a height of 4.25 mm, a terminal pitch of 2.54 mm, and a overall length of 12.10 mm. The switch is rated for 25 mA at 24 V DC or 100 mA at 5 V DC, with a contact resistance of 50 mΩ max and an insulation resistance of 100 MΩ. It operates from -40°C to 85°C, withstands 300 V DC for 1 minute, and has a mechanical life of 1,000 cycles at rated load. The housing, cover, and actuator are made of PPS and PA6T, respectively, and the terminals are gold-plated over nickel-plated brass. The part is RoHS compliant.
SDA04H1SBD ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 96AC3564 |
| Product Name | Sda04H1Sbd Rohs Compliant C&k Components |
| Approvals | RoHS |