TE Connectivity DIP Switch 161391-8

Description
Body Features Actuator Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze Contact Mating Area Plating Thickness (MICM) : 2.5 DIP & SIP Switch Contact Mating Area Plating Material : Tin-Lead Solder Tail Contact Plating : Tin Dimensions Height : 8.5 MM  [.334 INCH ] Length : 22.86 MM  [.899 INCH ] Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Gray DIP & SIP Switch Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Other Comment : Soldering in "off" position only Packaging Features Packaging Method : Box & Carton Packaging Quantity : 2000 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote
Description
Body Features Actuator Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze Contact Mating Area Plating Thickness (MICM) : 2.5 DIP & SIP Switch Contact Mating Area Plating Material : Tin-Lead Solder Tail Contact Plating : Tin Dimensions Height : 8.5 MM  [.334 INCH ] Length : 22.86 MM  [.899 INCH ] Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Gray DIP & SIP Switch Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Other Comment : Soldering in "off" position only Packaging Features Packaging Method : Box & Carton Packaging Quantity : 2000 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DIP Switch - 161391-8 - TE Connectivity
Berwyn, PA, United States
DIP Switch
161391-8
DIP Switch 161391-8
Body Features Actuator Color : Red Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 8 Number of Switches : 8 Contact Features Auto-Insertable : No Contact Base Material : Phosphor Bronze Contact Mating Area Plating Thickness (MICM) : 2.5 DIP & SIP Switch Contact Mating Area Plating Material : Tin-Lead Solder Tail Contact Plating : Tin Dimensions Height : 8.5 MM  [.334 INCH ] Length : 22.86 MM  [.899 INCH ] Housing Features DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ] DIP & SIP Switch Housing Color : Gray DIP & SIP Switch Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Other Comment : Soldering in "off" position only Packaging Features Packaging Method : Box & Carton Packaging Quantity : 2000 Product Type Features Actuator Style : Slide DIP & SIP Switch Product Type : Switch DIP & SIP Switch Type : DIP Sealed DIP & SIP Switch : No Termination Features Termination Post Length : 4 MM  [.157 INCH ] Usage Conditions Operating Temperature Range (DEGC) : -25 - 70

Body Features


  • Actuator Color : Red

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Positions : 8
  • Number of Switches : 8

Contact Features


  • Auto-Insertable : No
  • Contact Base Material : Phosphor Bronze
  • Contact Mating Area Plating Thickness (MICM) : 2.5
  • DIP & SIP Switch Contact Mating Area Plating Material : Tin-Lead
  • Solder Tail Contact Plating : Tin

Dimensions


  • Height : 8.5 MM  [.334 INCH ]
  • Length : 22.86 MM  [.899 INCH ]

Housing Features


  • DIP & SIP Switch Centerline : 2.54 MM  [.1 INCH ]
  • DIP & SIP Switch Housing Color : Gray
  • DIP & SIP Switch Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • DIP & SIP Switch Mounting Type : Through Hole

Other


  • Comment : Soldering in "off" position only

Packaging Features


  • Packaging Method : Box & Carton
  • Packaging Quantity : 2000

Product Type Features


  • Actuator Style : Slide
  • DIP & SIP Switch Product Type : Switch
  • DIP & SIP Switch Type : DIP
  • Sealed DIP & SIP Switch : No

Termination Features


  • Termination Post Length : 4 MM  [.157 INCH ]

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 70
Buy Now

Technical Specifications

  TE Connectivity
Product Category DIP Switches
Product Number 161391-8
Product Name DIP Switch
Actuator Specifications Slide Actuator(s)
Unlock Full Specs
to access all available technical data

Similar Products

DIP Switch - 1-2319747-6 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 4
Pole and Throw Specifications Other Type (Special Application)
View Details
2 suppliers
DIP Switch - 1-5161390-5 - TE Connectivity
Specs
Actuator Specifications Slide Actuator(s)
Number of Positions Available 15
Pole and Throw Specifications Single Pole, Single Throw (SPST)
View Details
2 suppliers
DIP Switch - 1825007-9 - TE Connectivity
Specs
Number of Positions Available 10
Features Available in Tape and Reel Packaging
Max Current Rating 0.4000 amps
View Details
Specs
Pole and Throw Specifications Single Pole, Single Throw (SPST); Other Type (Special Application)
Other Pole and Throw SPST
Operating Temp -22 to 185 F (-30 to 85 C)
View Details