The SDA01H0BD is a low-profile, 1-position DIP switch with flush actuator, thru-hole terminals, and no top tape seal. It has a height of 4.25 mm, a terminal pitch of 2.54 mm, and a mounting footprint of 4.52 mm in length. The switch is rated for 25 mA at 24 V DC or 100 mA at 5 V DC, with a contact resistance of 50 mΩ max and an insulation resistance of 100 MΩ. It operates from -40°C to 85°C, supports 1,000 mechanical cycles, and is RoHS compliant. The housing and actuator are made of PPS and PA6T, respectively, with gold-plated beryllium copper contacts and nickel-plated brass terminals.
DIP / ROTARY DIP ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 35AH5894 |
| Product Name | Dip / Rotary Dip Rohs Compliant C&k Components |
| Approvals | RoHS |