C&K Components Tactile Switches - SD350225SS SD350225SS

Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008874-SD350225SS Packaging: Bulk Termination: SMD/SMT Switch Function: Off-Mom Illumination Type: Non-Illuminated Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Throw Configuration: SPST
Request a Quote
Description
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008874-SD350225SS Packaging: Bulk Termination: SMD/SMT Switch Function: Off-Mom Illumination Type: Non-Illuminated Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Throw Configuration: SPST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - SD350225SS - 1008874-SD350225SS - Win Source Electronics
Laguna Hills, CA, United States
Tactile Switches - SD350225SS
1008874-SD350225SS
Tactile Switches - SD350225SS 1008874-SD350225SS
Manufacturer: C&K Components Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1008874-SD350225SS Packaging: Bulk Termination: SMD/SMT Switch Function: Off-Mom Illumination Type: Non-Illuminated Categories: Tactile Switches Popularity: Low Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Shortage Mount: Surface Mount RoHS: Non-Compliant Throw Configuration: SPST

Manufacturer: C&K Components
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1008874-SD350225SS
Packaging: Bulk
Termination: SMD/SMT
Switch Function: Off-Mom
Illumination Type: Non-Illuminated
Categories: Tactile Switches
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
Throw Configuration: SPST

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Touch Switches and Tactile Switches
Product Number 1008874-SD350225SS
Product Name Tactile Switches - SD350225SS
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-1-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 1571220-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
View Details
4 suppliers
Tactile Switches - SW978-ND - DigiKey
Specs
Switch Type Dome Switch
Actuator Specifications Snap Dome
Switch Function Momentary Contact
View Details
2 suppliers