The SD08H1SB is a sealed, extended actuator, surface-mount DIP switch with 8 positions, designed for logic switching in industrial controls and computer peripherals. It features gold-plated beryllium copper contacts, a polyimide top tape seal, and a PPA case compliant with UL 94V-0. The switch has a maximum contact rating of 100 mA at 25 V DC, an initial contact resistance under 50 milliohms, and operates between -40°C and 85°C. It is rated for 2,000 make-and-break cycles at full load and supports tape and reel packaging. Dimensions include 0.858 inches (21.79 mm) in length and 0.390 inches (9.91 mm) in height.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 39M1607 |
| Product Name | Dip / Rotary Dip C&k Components |