Littelfuse, Inc. Time Delay Relay, Spdt, 10A, 240Vac/6Sec; Contact Voltage Vdc Littelfuse SCR430T

Description
TIME DELAY RELAY, SPDT, 10A, 240VAC/6SEC; Contact Voltage VDC:-; Time Min:-; Time Max:6s; Product Range:SCR Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V
Datasheet
Description
TIME DELAY RELAY, SPDT, 10A, 240VAC/6SEC; Contact Voltage VDC:-; Time Min:-; Time Max:6s; Product Range:SCR Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relay, Spdt, 10A, 240Vac/6Sec; Contact Voltage Vdc Littelfuse - 34AC5839 - Newark, An Avnet Company
Chicago, IL, United States
Time Delay Relay, Spdt, 10A, 240Vac/6Sec; Contact Voltage Vdc Littelfuse
34AC5839
Time Delay Relay, Spdt, 10A, 240Vac/6Sec; Contact Voltage Vdc Littelfuse 34AC5839
TIME DELAY RELAY, SPDT, 10A, 240VAC/6SEC; Contact Voltage VDC:-; Time Min:-; Time Max:6s; Product Range:SCR Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V

TIME DELAY RELAY, SPDT, 10A, 240VAC/6SEC; Contact Voltage VDC:-; Time Min:-; Time Max:6s; Product Range:SCR Series; Contact Configuration:SPDT; Contact Current:10A; Relay Mounting:Panel Mount; Contact Voltage VAC:240V

Supplier's Site
Monitor - Relay Output - SCR430T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Monitor - Relay Output
SCR430T
Monitor - Relay Output SCR430T
120VAC

120VAC

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Electromechanical Relays Protective Relays and Monitoring Relays
Product Number 34AC5839 SCR430T
Product Name Time Delay Relay, Spdt, 10A, 240Vac/6Sec; Contact Voltage Vdc Littelfuse Monitor - Relay Output
Mounting Panel; Panel Mount
Poles Single Pole (SP)
Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

TO-5/.100 Grid Relays - 1-1617571-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -85 to 257 F (-65 to 125 C)
DC Coil Voltage 9 volts
View Details
Relay module - 288-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details