The SC3530-01LTG provides ultra-low capacitance, unidirectional and a high level of protection for electronic equipment that may experience destructive electrostatic discharges (ESD). The typical capacitance of 0.3pF@3GHz helps ensure excellent signal integrity on the most challenging consumer electronics interfaces, such as V-By-One®, HDMI, USB3.0, USB2.0, and IEEE1394. It can safely absorb repetitive ESD strikes at ±22kV (contact discharge, IEC 61000-4-2) without performance degradation and safely dissipate 2.5A of 8/20μs surge current (IEC 61000-4-5 2nd edition). ESD, IEC 61000-4-2, ±22kV contact/air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Maximum surge tolerance, IEC 61000-4-5, 2nd Edition, 2.5 A (8/20μs) Ultra low capacitance of 0.3pF@3GHz(TYP@VR=0V
TVS DIODE 7VWM 12.8VC SOD523
TVS DIODE 7VWM 12.8VC SOD523
TVS DIODE 7VWM 12.8VC SOD523
| Littelfuse, Inc. | DigiKey | |
|---|---|---|
| Product Category | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SC3530-01LTG | 18-SC3530-01LTGCT-ND |
| Product Name | 7V 0.3pF 22kV Unidirectional TVS diode in SOD523 | TVS Diodes |
| Diode Type | Transient Voltage Suppressor Diodes | |
| VR | 7 volts | |
| Tj | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| CT | 1 pF | |
| Configuration | Single |