Littelfuse, Inc. Thyristor, Scr, 41A, 800V, To-218Ac-3; Peak Repetitive Off State Voltage Littelfuse S8065KTP.

Description
THYRISTOR, SCR, 41A, 800V, TO-218AC-3; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:41A; On State RMS Current:65A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes
Description
THYRISTOR, SCR, 41A, 800V, TO-218AC-3; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:41A; On State RMS Current:65A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Thyristor, Scr, 41A, 800V, To-218Ac-3; Peak Repetitive Off State Voltage Littelfuse - 19X2797 - Newark, An Avnet Company
Chicago, IL, United States
Thyristor, Scr, 41A, 800V, To-218Ac-3; Peak Repetitive Off State Voltage Littelfuse
19X2797
Thyristor, Scr, 41A, 800V, To-218Ac-3; Peak Repetitive Off State Voltage Littelfuse 19X2797
THYRISTOR, SCR, 41A, 800V, TO-218AC-3; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:41A; On State RMS Current:65A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

THYRISTOR, SCR, 41A, 800V, TO-218AC-3; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:50mA; Average On State Current:41A; On State RMS Current:65A; Thyristor Case Style:TO-218AC; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Thyristors
Product Number 19X2797
Product Name Thyristor, Scr, 41A, 800V, To-218Ac-3; Peak Repetitive Off State Voltage Littelfuse
Thyristor Type SCR
Unlock Full Specs
to access all available technical data

Similar Products

M50 Series High Surge Current Rectifiers - M5010044 - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 800 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Triacs - AC05FSMA-AZ - 909167-AC05FSMA-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 9056184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type Semipack3
Pin Count 5
View Details